EN
  • EN
  • DE

L7987

Part No L7987
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 61V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 61V
Current - Output 3A
Frequency - Switching 250kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-HTSSOP
Base Product Number L7987
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611937-L7987
Ultra Librarian 3D Model Ultra Librarian L7987 CAD Model

Description

The L7987 from STMicroelectronics is a highly efficient, robust power converter designed to meet the needs of a wide range of applications. This step-down switching regulator is capable of delivering up to 3 A of continuous output current with excellent line and load regulation. It is a perfect choice for systems that require a stable and reliable power supply with a high switching frequency.

Key Features

  • High-Efficiency Operation: The L7987 integrates a 60 V, 0.25 Ω high-side MOSFET that ensures high efficiency, which is critical for reducing energy consumption and heat generation in compact designs.
  • Wide Input Voltage Range: With an input voltage range from 4.5 V to 61 V, the L7987 is versatile and can handle a variety of supply voltages, making it suitable for automotive, industrial, and consumer applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 250 kHz to 1.5 MHz, allowing designers to optimize the size of the external components and the performance of the converter to suit specific application needs.
  • Thermal Protection: The device includes thermal shutdown and current limiting features to protect against over-temperature and over-current conditions, ensuring the longevity and reliability of both the power converter and the system it powers.

Applications

The L7987 is highly suited for a range of applications that require a dependable and flexible power supply solution. It is commonly used in:

  • Automotive systems
  • Industrial power supplies
  • Consumer electronics
  • Telecommunication devices
  • Point of Load (POL) conversions

Design Support

STMicroelectronics provides extensive design support for the L7987, including evaluation boards, application notes, and simulation tools to assist engineers in optimizing their power supply designs. The device is available in a compact VFQFPN 10 package with exposed pad up (EP) for improved thermal dissipation, ensuring that it can be integrated into space-constrained applications without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7911 $50.2398
44+ $2.2902 $100.7688
68+ $2.2186 $150.8648
94+ $2.1470 $201.8180
121+ $2.0755 $251.1355
162+ $1.8608 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,450 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess