Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208358-LTC2249CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2249CUH CAD Model

Description

Linear Technology's LTC2249CUH: High-Speed ADC

The LTC2249CUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high speed and precision. It is a member of Linear Technology's extensive family of high-performance ADCs, catering to a wide range of industries including communications, imaging, and medical devices.

Key Features

  • Resolution: The LTC2249CUH boasts a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a high sampling rate of up to 80 Msps (Mega samples per second), this ADC is capable of converting analog inputs into digital data swiftly, making it suitable for high-speed applications.
  • Input Range: The device features a 2V<sub>pp differential input range, which allows it to accommodate a variety of signal levels.
  • Power Consumption: It operates with a low power consumption, which is critical for portable and battery-powered applications where energy efficiency is paramount.
  • Package: The LTC2249CUH comes in a QFN (quad-flat no-leads) package, which is ideal for space-constrained applications due to its small footprint.

Performance and Reliability

The LTC2249CUH is designed to deliver exceptional performance with a signal-to-noise ratio (SNR) that ensures high-quality digital output. Its robust design also provides reliable operation over industrial temperature ranges, ensuring consistent performance in varied environments.

Applications

This ADC is versatile and can be used in a multitude of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Medical imaging equipment
  • Digital oscilloscopes
  • Radar and satellite communication systems

With its combination of speed, precision, and low power consumption, the LTC2249CUH from Linear Technology is an excellent choice for designers looking to integrate a reliable and efficient high-speed ADC into their systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.4738 $117.4738
2+ $113.6843 $227.3686
3+ $109.8948 $329.6844
4+ $98.5264 $394.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention