Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208395-LTC2287UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2287UP CAD Model

Description

The LTC2287UP from Linear Technology is a high-performance dual 16-bit Analog-to-Digital Converter (ADC) that delivers a sample rate of up to 105Msps, making it an ideal choice for demanding signal processing applications. This ADC features two channels that allow for simultaneous sampling, which is essential for accurate phase matching in complex systems such as I/Q demodulation schemes.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2287UP provides precise digital outputs, ensuring that fine details in the analog input signal are captured accurately.
  • Fast Sampling Rate: The ability to sample at rates up to 105Msps allows the ADC to handle high-frequency signals without loss of fidelity, making it suitable for applications like radar systems, communication equipment, and digital oscilloscopes.
  • Dual Channel: The two-channel configuration facilitates the processing of complex signals that require simultaneous sampling, such as stereo audio signals or I/Q data in RF applications.
  • Low Power Consumption: Despite its high-speed performance, the LTC2287UP is designed to operate with low power consumption, which is beneficial for portable and battery-powered devices.
  • Pin-Compatible Family: This ADC is part of a pin-compatible family, allowing designers to easily scale their systems for different performance requirements without significant changes to the PCB layout.

Applications

The LTC2287UP is versatile and can be used in various high-speed data acquisition systems, including:

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems

With its robust feature set, the LTC2287UP is a powerful component that enhances the performance and efficiency of advanced electronic systems. Its combination of high resolution, fast sampling rate, and dual-channel operation makes it a top choice for engineers looking to push the boundaries of digital signal processing.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.5272 $68.5272
3+ $56.2276 $168.6828
4+ $54.4704 $217.8816
5+ $52.7134 $263.5670
7+ $50.9562 $356.6934
9+ $45.6848 $411.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention