Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series microPOWER
Packaging Reel package
Resolution 24
Sampling Rate 7.5
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782636-LTC2401CMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2401
Introduction Date February 09, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2401CMS#TRPBF CAD Model

Description

Introducing the LTC2401CMS#TRPBF: A High Precision ADC from Linear Technology

The LTC2401CMS#TRPBF is a state-of-the-art, 24-bit No Latency ΔΣ™ Analog-to-Digital Converter (ADC) brought to you by Linear Technology, a brand that has built a reputation for high-quality, reliable components in the field of analog and mixed-signal processing. This innovative product is designed for direct digitization of small signal levels with utmost precision and accuracy, making it an ideal choice for a wide range of applications, including industrial measurement, medical equipment, and scientific instrumentation.

At the heart of the LTC2401CMS#TRPBF is its No Latency ΔΣ architecture, which ensures that there is no pipeline delay commonly found in conventional delta-sigma converters. This feature is particularly beneficial for multiplexed applications where the ADC must settle quickly to changes in the input signal. The device offers a differential input range of ±2.5V and operates from a single 5V supply, providing a high degree of flexibility in system design.

One of the key advantages of the LTC2401CMS#TRPBF is its exceptional noise performance. With an onboard oscillator, a high-order delta-sigma modulator, and digital filter, the converter achieves a 50Hz or 60Hz notch filter capability, which effectively eliminates the common frequency noise from industrial power lines. This results in clean, accurate readings even in electrically noisy environments.

The LTC2401CMS#TRPBF also features a simple, SPI-compatible 3-wire serial interface, enabling seamless integration with microcontrollers and digital systems. The small 10-lead MSOP package is designed for space-constrained applications, without compromising on performance.

Linear Technology's commitment to quality ensures that the LTC2401CMS#TRPBF is not only high-performing but also reliable over the long term. The device's robust design allows it to operate over an extended industrial temperature range, making it a versatile choice for demanding applications.

Whether you are developing precision instrumentation, data acquisition systems, or any application that requires accurate and fast analog-to-digital conversion, the LTC2401CMS#TRPBF from Linear Technology stands out as a premium choice for your design needs.

You May Also Be Interested in

Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to €19.9981
ECAD model for ADC78H89CIMTX
Analog Devices Inc.
8-Channel, 4.8 kHz, Ultralow Noise, 24-Bit Sigma-Delta ADC with PGA
Lowest to €28.4919
ECAD model for AD7194BCPZ
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Need more? Email Us
ECAD model for AD7821TQ
Analog Devices Inc.
LC2MOS Complete 14-Bit, Sampling ADCs
Need more? Email Us
ECAD model for AD7871TQ
Linear Technology
16-Bit, 105Msps/80Msps ADCs | IC ADC 16BIT PIPELINED 48QFN
Need more? Email Us
ECAD model for LTC2206CUK
Analog Devices Inc.
14-Bit, 170 MSPS/210 MSPS/250 MSPS, 1.8 V Analog-to-Digital Converter (ADC) | IC ADC 14BIT PIPELINED 32LFCSP
Lowest to €77.8925
ECAD model for AD9642BCPZ-170
Analog Devices Inc.
Complete 12-bit AD Converter | IC ADC 12BIT SAR 28DIP
Lowest to €67.3876
ECAD model for AD574AKN
Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to €25.4526
ECAD model for MAX162BCNG
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention