EN
  • EN
  • DE

LTC2293CUP

Part No LTC2293CUP
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 12-Bit, 65/40/25Msps Low Power 3V ADCs | IC ADC 12BIT PIPELINED 64QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.4V
Supply Voltage , Digital 2.7V ~ 3.4V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1208410-LTC2293CUP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2293CUP CAD Model

Description

The LTC2293CUP from Linear Technology is an advanced dual 12-bit, 40Msps (Mega samples per second) analog-to-digital converter (ADC) designed to cater to the demanding requirements of high-speed signal processing applications. This high-performance product is well-suited for a wide range of applications, including medical imaging, communications systems, digital receivers, and data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of 40Msps, the LTC2293CUP offers rapid data acquisition, which is critical for capturing high-frequency signals with precision.
  • Dual 12-Bit ADCs: The integration of two 12-bit ADCs allows for simultaneous sampling of two channels, making it ideal for complex signal analysis and MIMO (Multiple Input, Multiple Output) systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates at a low power level, reducing the overall power consumption of the system it is integrated into.
  • Flexible Supply Voltage: The LTC2293CUP can operate with a supply voltage ranging from 2.7V to 3.4V, providing flexibility in various power environments.
  • Small Form Factor: Packaged in a compact QFN (Quad Flat No-leads) package, it is suitable for space-constrained applications without compromising performance.

Technical Specifications

  • Resolution: 12 bits
  • Sampling Rate: Up to 40Msps
  • Number of Channels: 2
  • Input Voltage Range: 1.5Vp-p to 2Vp-p
  • Supply Voltage: 2.7V to 3.4V
  • Package: 64-Pin QFN

Applications

The LTC2293CUP is versatile and can be employed in a variety of applications where high-speed and accurate data conversion is necessary. Its dual-channel capability allows for its use in phased array radar systems, I/Q demodulation systems, and various forms of digital communication equipment. In the medical field, it can be used in ultrasound equipment, CT scanners, and other imaging technologies.

Overall, the LTC2293CUP from Linear Technology is a robust and reliable choice for designers looking for a high-speed ADC that offers dual-channel functionality, low power consumption, and a small footprint, making it an excellent choice for cutting-edge electronic system designs.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess