EN
  • EN
  • DE

AD10677BWS

Part No AD10677BWS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 65MSPS 60-SMD / 16 Bit Analog to Digital Converter Input 4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 65M
Data Interface Parallel
Number of A/D Converters 4
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module
Mounting Type Surface Mount
Base Product Number AD10677
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1345368-AD10677BWS
Ultra Librarian 3D Model Ultra Librarian AD10677BWS CAD Model

Description

The AD10677BWS is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is specifically engineered to meet the demanding needs of high-speed data acquisition systems where wide dynamic range and high resolution are essential.

Key Features

  • High Resolution: The AD10677BWS boasts a 16-bit resolution, providing the precision required for applications such as medical imaging, professional video, and spectrum analysis.
  • High Speed: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals to digital at high speeds, making it suitable for high-performance systems.
  • Differential Inputs: The differential input structure enhances the noise immunity and allows for a wider dynamic range, which is crucial for signal integrity in complex systems.
  • Low Power Consumption: Energy efficiency is a hallmark of the AD10677BWS, with reduced power consumption that is critical for portable and battery-powered applications.
  • On-Chip Reference: An integrated reference voltage circuit simplifies system design by eliminating the need for external reference components.
  • Flexible Interface: The device features a flexible digital interface that is compatible with most DSP and microprocessor standards, ensuring easy integration into a variety of systems.

Applications

The AD10677BWS is versatile and can be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Instrumentation and Spectrum Analysis
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment

Technical Specifications

Parameter Value
Resolution 16-bit
Max Sampling Rate 65 MSPS
Input Type Differential
Power Consumption Low
On-Chip Reference Yes
Interface Type Digital, Flexible

For those seeking an ADC that delivers both high speed and accuracy, the AD10677BWS from Analog Devices Inc. is an excellent choice that combines performance, reliability, and ease of integration.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess