EN
  • EN
  • DE

LDK130M33RY

Part No LDK130M33RY
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LDK130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17800-2, LDK130M33RY-ND, 497-17800-1, 497-17800-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850159-LDK130M33RY
Ultra Librarian 3D Model Ultra Librarian LDK130M33RY CAD Model

Description

The LDK130M33RY from STMicroelectronics is a high-performance low drop voltage regulator designed to provide a stable output voltage with a low dropout voltage of just 130mV at 300mA load. This feature makes it an ideal choice for battery-powered applications where extending battery life is crucial.

With an input voltage range of 2.5V to 18V, the LDK130M33RY can operate with a wide variety of power supplies, making it versatile for use in diverse electronic applications. The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits, microcontrollers, and other sensitive electronic components.

The LDK130M33RY also boasts excellent load and line regulation, ensuring a consistent output voltage even with fluctuations in input voltage or variations in load. Additionally, the low dropout voltage allows the regulator to continue providing a stable output close to the input voltage, which is beneficial when the supply voltage is limited.

Thermal protection is integrated into the LDK130M33RY, protecting the device from damage due to overheating. In the event of an over-temperature condition, the thermal shutdown feature will turn off the voltage regulator, allowing it to cool before resuming operation. This adds a layer of reliability and safety to the device.

Furthermore, the LDK130M33RY includes current limiting, which protects the regulator and the load from damage due to overcurrent conditions. This feature also contributes to the overall robustness of the device in challenging environments.

The LDK130M33RY is available in a compact DFN6 (3x3mm) package, which is suitable for space-constrained applications. Its small footprint and low profile make it ideal for portable devices, IoT applications, and any system where board space is at a premium.

In summary, the LDK130M33RY low drop voltage regulator from STMicroelectronics is a reliable and efficient solution for a wide range of applications requiring a stable 3.3V supply with minimal power loss. Its thermal protection, current limiting features, and compact size make it a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess