EN
  • EN
  • DE

ADC0831CCWM

Part No ADC0831CCWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 31.25k
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number ADC0831
Manufacturer Pack Quantity 50
MSL Level 2A (4 Weeks)
Win Source Part Number 1139626-ADC0831CCWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0831CCWM CAD Model

Description

The ADC0831CCWM is a precision 8-bit analog-to-digital converter (ADC) with serial I/O, and it represents a key component in microprocessor-based systems. Manufactured by Texas Instruments, this ADC is designed to provide both high performance and low power consumption, making it an ideal choice for battery-operated and portable applications as well as for complex digital systems requiring high-speed data acquisition.

Key Features

  • Resolution: The ADC0831CCWM offers an 8-bit resolution, providing 256 different analog levels for precise data conversion.
  • Single Supply Operation: It operates on a single supply ranging from 2.7V to 5.5V, which allows for flexible integration into various system designs.
  • Differential Analog Voltage Inputs: This feature allows the device to measure the difference between two voltages, which can be beneficial in eliminating common-mode noise.
  • Variable Clock Rate: The ADC supports a variable clock input, enabling the user to control the conversion speed as required by the application.
  • Low Power Consumption: With its power-saving design, the ADC0831CCWM is optimal for power-sensitive applications.
  • Serial I/O: The serial interface facilitates easy connection to microprocessors and microcontrollers, minimizing the number of I/O pins needed for communication.

Applications

The ADC0831CCWM is versatile and can be used in a wide range of applications, including:

  • Portable devices
  • Data acquisition systems
  • Industrial control systems
  • Medical instruments
  • Embedded systems

Package and Quality

The device comes in an SOP (Small Outline Package) form factor, specifically in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). The ADC0831CCWM is also available in industrial temperature ranges, ensuring reliable performance under varying environmental conditions. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent quality control standards.

For designers and engineers looking for an efficient and reliable solution for analog-to-digital conversion, the ADC0831CCWM from Texas Instruments offers an excellent blend of performance, power efficiency, and ease of integration.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8847 $56.5410
65+ $1.5465 $100.5225
105+ $1.4981 $157.3005
140+ $1.4498 $202.9720
180+ $1.4015 $252.2700
240+ $1.2565 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess