EN
  • EN
  • DE

P89LPC916FDH,129

Part No P89LPC916FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 4x8b; D/A 1x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 116923-P89LPC916FDH,129
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC916FDH,129 CAD Model

Description

Product Overview: P89LPC916FDH,129

The P89LPC916FDH,129 is a high-performance microcontroller unit (MCU) from NXP's renowned P89 LPC family. This 8-bit MCU is designed with an embedded microcontroller based on a high-performance processor architecture, making it an ideal choice for a wide range of applications that require efficient operations in a compact footprint.

Key Features

  • Core: The P89LPC916FDH,129 is based on a 2-clock 80C51 core that offers 6 times the performance of the standard 80C51 processor at the same clock frequency. This results in increased efficiency and faster processing times for time-sensitive tasks.
  • Memory: This MCU comes with 1KB of RAM and 14KB of on-chip flash memory. The flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP), providing great flexibility for firmware updates and application modifications without the need for external programming devices.
  • Frequency: It operates at a frequency of up to 20MHz, which allows for high-speed signal processing and quick response times in embedded systems.
  • I/O Ports: The device features 21 general-purpose I/O pins, giving developers ample flexibility to interface with a variety of peripherals and sensors.
  • Timers and PWM: It includes two 16-bit timers and a Programmable Counter Array (PCA) for PWM (Pulse Width Modulation) control, which can be used for precise timing operations and controlling motors or other actuators.
  • ADC: An 8-channel 10-bit Analog-to-Digital Converter (ADC) is integrated, allowing the MCU to process analog signals, making it suitable for sensor-based applications.
  • Communication: The MCU supports a variety of communication protocols including UART/SPI serial communication, which enables it to easily connect and communicate with other devices.
  • Power Management: Enhanced power management features such as idle and power-down modes help to reduce power consumption, making it a suitable choice for battery-powered or energy-sensitive applications.

Applications

The versatile feature set of the P89LPC916FDH,129 makes it an excellent choice for applications in automotive, industrial control, home appliances, alarm systems, and personal health devices. Its robust design and rich set of peripherals enable developers to create sophisticated and reliable systems with reduced development time and cost.

With its blend of performance, memory options, and power efficiency, the P89LPC916FDH,129 from NXP stands out as a powerful microcontroller that can meet the demands of complex and varied applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess