EN
  • EN
  • DE

LTC2440CGN

Part No LTC2440CGN
Manufacturer Linear Technology
Description 24-Bit High Speed Differential delta-sigma ADC with Selectable Speed/Resolution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208464-LTC2440CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2440CGN CAD Model

Description

The LTC2440CGN is a high-precision, 24-bit No Latency ΔΣ Analog-to-Digital Converter (ADC) designed and manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This premium ADC component offers exceptional resolution and accuracy, making it an ideal choice for demanding applications that require precise data acquisition, such as industrial instrumentation, automatic test equipment, and medical devices.

Key Features

  • High Resolution: The LTC2440CGN provides 24-bit resolution, ensuring detailed and accurate analog signal conversion.
  • Flexible Sampling Rates: It features multiple speed/resolution combinations, giving designers the flexibility to choose the optimal trade-off between speed and resolution for their application.
  • No Latency ΔΣ Architecture: This architecture allows for continuous and immediate data conversion without the delay typically associated with traditional ΔΣ converters, making it suitable for real-time applications.
  • Wide Input Range: The ADC supports a wide common mode input range, which simplifies the design of input signal conditioning circuits.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC2440CGN operates with a low current draw, reducing power consumption and heat generation.
  • Easy Interface: A simple SPI-compatible serial interface allows for easy communication with microcontrollers and digital systems.
  • Robust Package: The device comes in a 16-lead narrow SSOP package, which is suitable for space-constrained applications.

Applications

The LTC2440CGN is versatile and can be used in a wide range of applications, including:

  • Temperature measurements with high accuracy requirements
  • Industrial process control and monitoring systems
  • Medical monitoring equipment
  • Scientific and engineering instrumentation
  • Automated test equipment

Overall, the LTC2440CGN from Linear Technology stands out for its exceptional performance, offering engineers a reliable and precise ADC solution for their most challenging data acquisition needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess