The LTC2609IGN from Linear Technology is a highly integrated digital-to-analog converter (DAC) designed to deliver precision and performance in a compact package. This quad 16-bit DAC features an I2C-compatible serial interface, making it an excellent choice for advanced control systems requiring multiple precision voltage outputs.
Key Features
- Quad 16-Bit DACs: The LTC2609IGN contains four independent DAC channels, each capable of 16-bit resolution, providing exceptional fine-grain control for various applications.
- Integrated Precision Reference: An onboard, low-drift 10ppm/°C reference voltage ensures stable and accurate performance over a wide temperature range, eliminating the need for external components.
- Easy-to-Use I2C Interface: The I2C serial interface supports standard, fast, and high-speed modes, allowing for easy integration into a variety of microcontroller-based systems.
- Flexible Power Supply: The LTC2609IGN operates from a single 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V logic systems.
- Power-On Reset: Each DAC powers up with its output in the zero-scale state, ensuring a predictable start-up condition.
- Compact Package: Housed in a 16-lead SSOP package, the LTC2609IGN saves board space and is ideal for space-constrained applications.
Applications
The LTC2609IGN is versatile and can be used in various applications such as:
- Process Control and Automation
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Automotive Systems
Conclusion
With its combination of high resolution, integrated precision reference, and I2C interface, the LTC2609IGN from Linear Technology is a powerful solution for engineers seeking a reliable and space-efficient DAC for their designs. Its versatility and ease of use make it an ideal choice for a wide range of precision voltage control applications.