EN
  • EN
  • DE

LTC2619CGN

Part No LTC2619CGN
Manufacturer Linear Technology
Description Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208510-LTC2619CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2619CGN CAD Model

Description

Linear Technology LTC2619CGN Octal 16-Bit DAC

The LTC2619CGN from Linear Technology is a highly versatile and precise octal digital-to-analog converter (DAC) designed to cater to a wide array of applications requiring high-resolution digital to analog conversion. With its 16-bit resolution, users can expect exceptional accuracy and fine control over the analog outputs.

This particular model comes in a compact 16-lead SSOP package, which is suitable for space-constrained applications while providing ample functionality. The LTC2619CGN operates with a supply voltage ranging from 2.7V to 5.5V, making it compatible with various digital systems and allowing for flexible integration into both portable and stationary devices.

One of the standout features of the LTC2619CGN is its integrated precision reference, which ensures stability and reduces the need for external components. This, in turn, simplifies the design and can help in reducing the overall system cost. Additionally, the device boasts a low-power operation, making it an excellent choice for power-sensitive applications.

The LTC2619CGN offers multiple software-selectable output ranges, including unipolar and bipolar options, providing designers with the flexibility to choose the most suitable range for their specific application. The DAC also features a user-friendly SPI/MICROWIRE compatible 3-wire serial interface, which facilitates simple communication with microcontrollers or digital signal processors.

For applications that demand precise timing control, the LTC2619CGN comes equipped with a power-on reset circuit that ensures the DAC outputs power up to zero-scale or mid-scale and remain there until a valid write takes place. This feature is critical for systems that cannot tolerate any glitch during power-up.

Overall, the LTC2619CGN is a reliable and high-performing component that is well-suited for demanding applications such as industrial automation, process control, data acquisition systems, and digital gain and offset adjustment. Its precision, ease of integration, and flexible features make it a go-to choice for engineers and designers looking to enhance their systems with high-quality analog outputs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess