EN
  • EN
  • DE

LTC2620CGN

Part No LTC2620CGN
Manufacturer Linear Technology
Description Octal 16-/14-/12-Bit Rail-to-Rail DACs in 16-Lead SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208513-LTC2620CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2620CGN CAD Model

Description

Overview of LTC2620CGN

The LTC2620CGN is a precision, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to offer high-performance digital-to-analog conversion in a compact package. This product is ideal for applications requiring multiple DACs in a system, such as automated test equipment, data acquisition systems, and process control systems.

Key Features

  • Resolution: The LTC2620CGN features a 12-bit resolution which provides fine granularity for analog output, allowing for precise control over the signal being generated.
  • Number of Channels: With eight independent DAC channels, this device can manage multiple output signals simultaneously, making it highly suitable for complex systems that require various signal outputs.
  • Output Range: The device offers a flexible output range that can be configured to either unipolar or bipolar modes, providing versatility for different application needs.
  • Package: It comes in a 16-lead SSOP (Shrink Small Outline Package) which is beneficial for space-constrained applications due to its small footprint.
  • Interface: The LTC2620CGN is equipped with a 3-wire SPI-compatible serial interface, facilitating easy communication with microcontrollers or digital systems.
  • Supply Voltage: Operating on a single 2.7V to 5.5V supply, it is compatible with a wide range of system voltages, making it adaptable to various power environments.
  • Settling Time: It boasts a fast settling time, ensuring quick updates to the analog output levels which is critical for dynamic systems.
  • Power-On Reset: Each DAC powers up with its outputs in a known state (zero-scale or midscale), which is a safety feature in many control systems.

Applications

The LTC2620CGN is well-suited for a multitude of applications that require accurate and multiple DAC outputs. It is particularly useful in industrial automation for precise process control, in communication systems for signal modulation, and in data acquisition systems where multiple analog signals are generated from digital data. Its high integration level and compact form factor make it an excellent choice for portable and space-constrained applications as well.

In conclusion, the LTC2620CGN from Linear Technology is a feature-rich, multi-channel DAC solution that provides precision, flexibility, and ease of integration for a wide array of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8657 $71.5971
6+ $19.5821 $117.4926
8+ $18.9702 $151.7616
11+ $18.3583 $201.9413
15+ $17.7463 $266.1945
19+ $15.9105 $302.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess