EN
  • EN
  • DE

LTC2629CGN

Part No LTC2629CGN
Manufacturer Linear Technology
Description Quad 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208526-LTC2629CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2629CGN CAD Model

Description

Overview of LTC2629CGN

The LTC2629CGN is a high-performance, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision and stability in a compact package. This product stands out in the market for its integration of eight DACs in a single chip, offering a space-efficient solution for complex applications that require multiple DACs.

Key Features

  • Resolution: The LTC2629CGN offers a 12-bit resolution, providing fine-grain control over the analog output with a total of 4096 discrete voltage levels.
  • Channel Count: With eight independent DAC channels, it allows for simultaneous updates and control of multiple analog outputs, making it ideal for advanced systems requiring multi-channel capabilities.
  • Interface: The device features a 3-wire SPI-compatible serial interface, enabling easy communication with microcontrollers, digital signal processors, and other digital systems.
  • Output Range: Users can program the full-scale output voltage to be either 2.5V, with an external reference, or 2.048V/4.096V with an internal reference, providing flexibility for different application requirements.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, catering to a wide range of power environments.
  • Package: The LTC2629CGN comes in a 16-lead SSOP package, which is suitable for space-constrained applications.

Applications

The LTC2629CGN is designed to meet the needs of various applications, including:

  • Automated test equipment
  • Process control and industrial automation
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Reliability and Performance

Linear Technology ensures that the LTC2629CGN maintains high accuracy and performance with features such as integrated precision reference and low DNL (Differential Non-Linearity) and INL (Integral Non-Linearity) specifications. The device also includes a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Conclusion

The LTC2629CGN from Linear Technology is a versatile and reliable solution for applications requiring multiple high-precision DACs. Its compact form factor, combined with its robust feature set, makes it an excellent choice for designers looking to enhance their systems with accurate and stable analog outputs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess