Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782987-LTC2852IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2852
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2852IDD#PBF CAD Model

Description

Product Overview: LTC2852IDD#PBF

The LTC2852IDD#PBF is a robust, high-performance transceiver module from Linear Technology, now part of Analog Devices, designed for RS485/RS422 communication protocols. This integrated circuit is engineered to provide reliable data transmission in harsh industrial environments, making it an ideal choice for applications that require high noise immunity and long-distance communication capabilities.

Key Features

  • Interface Compatibility: The device is compliant with RS485 and RS422 standards, ensuring compatibility with a broad range of industrial communication systems.
  • High-Speed Operation: It supports data rates up to 20Mbps, allowing for rapid data transfer in time-sensitive applications.
  • Differential Signaling: Utilizes differential signaling to provide increased noise immunity, which is crucial for maintaining signal integrity in electrically noisy environments.
  • Extended Temperature Range: The LTC2852IDD#PBF operates over a temperature range of -40°C to +125°C, making it suitable for extreme conditions.
  • Integrated Protection: It features integrated electrostatic discharge (ESD) protection for both the receiver and the transmitter, which safeguards the device against sudden voltage spikes.
  • Low Power Shutdown: Includes a low power shutdown mode that reduces power consumption when the transceiver is not in active use.
  • Packaging: The product comes in a 10-lead DFN package, offering a compact footprint for space-constrained applications.

Applications

The LTC2852IDD#PBF is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2852IDD#PBF is no exception. It is manufactured using high-quality materials and strict quality control processes, ensuring reliable performance and longevity in the field.

Whether you're designing a new system or upgrading an existing one, the LTC2852IDD#PBF transceiver is an excellent choice for your RS485/RS422 communication needs, providing both performance and durability.

You May Also Be Interested in

SMSC Corporation
ARCNET CONTROLLER/TRANSCEIVER
Need more? Email Us
ECAD model for COM90C66LJP
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to $2.5424
ECAD model for SN65C3221EDBR
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
ECAD model for BCM5488RA7KPBG
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to $496.9133
ECAD model for DS90C032WGLQMLV
Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to $1.1251
ECAD model for ADM485JR
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ECAD model for DP83223VB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5420 $59.5420
3+ $48.8550 $146.5650
4+ $47.3283 $189.3132
5+ $45.8016 $229.0080
6+ $44.2749 $265.6494
8+ $39.6947 $317.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,280 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention