EN
  • EN
  • DE

LTC2852IS#PBF

Part No LTC2852IS#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/RS422 14SOIC / Single Transmitter/Receiver RS-422/RS-485 Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 20Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 782988-LTC2852IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2852
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2852IS#PBF CAD Model

Description

The LTC2852IS#PBF is a high-performance RS485/RS422 transceiver from Linear Technology, designed to provide robust data communication in industrial and network applications. This transceiver is capable of maintaining the integrity of data signals over long distances and in electrically noisy environments.

Key Features

  • Interface Type: RS485 and RS422
  • Data Rate: Up to 20Mbps for high-speed communication
  • Supply Voltage: Operates from a single 3.3V or 5V supply
  • Low EMI: Reduced electromagnetic interference with its controlled slew rates
  • Extended Temperature Range: Industrial temperature range from -40°C to 85°C
  • Receiver Fail-Safe: Ensures a logic-high receiver output when inputs are open or shorted
  • Driver Output Protection: Protected against overvoltage, ensuring reliability in harsh environments
  • Power-Up/Down Glitch-Free: Driver outputs and receiver inputs remain in a high impedance state during power-up or power-down

Applications

The LTC2852IS#PBF is ideal for various applications including, but not limited to:

  • Industrial Control Systems
  • Networked Devices (e.g., servers, switches, routers)
  • Telecommunications Equipment
  • Factory Automation
  • Security Systems

Package and Quality

The LTC2852IS#PBF comes in a robust 8-lead SOIC package that ensures longevity and durability in various environmental conditions. Linear Technology's commitment to quality means that this transceiver is manufactured to the highest standards, ensuring consistent performance and reliability for critical communication systems.

Conclusion

With its high-speed data rates, robust protection features, and reliable performance across a wide temperature range, the LTC2852IS#PBF RS485/RS422 transceiver is a superior solution for demanding applications that require efficient and secure data transmission.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6610 $51.2710
27+ $3.8244 $103.2588
41+ $3.7049 $151.9009
56+ $3.5854 $200.7824
73+ $3.4659 $253.0107
97+ $3.1073 $301.4081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess