EN
  • EN
  • DE

LTC2852IS

Part No LTC2852IS
Manufacturer Linear Technology
Description 3.3V 20Mbps RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208571-LTC2852IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LTC2852IS CAD Model

Description

LTC2852IS - Industrial Grade RS485/RS422 Transceiver

The LTC2852IS from Linear Technology is a high-performance, industrial-grade RS485/RS422 transceiver designed to facilitate robust communication in harsh environments. This transceiver is characterized by its low power consumption and extended temperature range, making it an ideal choice for industrial automation, process control, and other applications requiring reliable data transmission over long distances or in electrically noisy conditions.

Key Features:

  • Robust Interface: The LTC2852IS is built to withstand the challenges of industrial environments, offering full-duplex communication with differential signaling for noise immunity.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range from -40°C to +85°C, ensuring performance stability in extreme conditions.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for remote or power-sensitive applications.
  • High Data Rates: It supports data rates up to 20Mbps, making it suitable for applications that require high-speed data transfer.
  • Extended Common-Mode Range: The common-mode range of ±25V exceeds the industry standard, providing additional tolerance to ground potential differences.
  • Integrated Protection: Features include over-temperature protection, short-circuit protection, and integrated ESD protection, safeguarding the transceiver against various electrical threats.
  • Fail-Safe Receiver: The device ensures a high level of reliability with its fail-safe receiver, which guarantees a logic-high output if the inputs are open, shorted, or idle.

Applications:

The LTC2852IS is versatile and can be used in a range of applications, including:

  • Industrial Automation and Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors and Data Acquisition Systems

Package and Quality:

Enclosed in a sturdy 8-lead SOIC package, the LTC2852IS is built for longevity and reliability. Linear Technology's commitment to quality ensures that each transceiver meets the highest performance standards for industrial applications.

With its combination of durability, high-speed data transfer, and protective features, the LTC2852IS stands out as a superior transceiver solution for demanding industrial communication tasks.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,141 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess