LTC6078CDD - Precision Operational Amplifier
The LTC6078CDD is a high-precision, low-noise operational amplifier (op-amp) from Linear Technology, designed to address the needs of applications requiring both accuracy and low power consumption. Housed in a compact DFN package, this op-amp is ideal for space-constrained designs, offering a blend of features that make it suitable for a wide range of applications, including sensor interfacing, medical instrumentation, and battery-powered devices.
With its low offset voltage of just 10µV and an extremely low input bias current of 20pA, the LTC6078CDD ensures high accuracy in signal conditioning tasks. Its precision is further enhanced by a low drift of 0.03µV/°C, which maintains performance over a wide temperature range. The device operates with a single supply voltage ranging from 2.7V to 5.5V, which allows it to be used in both traditional 5V systems and modern low-voltage applications.
The LTC6078CDD boasts a low noise density of 1.3µVp-p (0.1Hz to 10Hz), making it an excellent choice for noise-sensitive applications. Additionally, it has a CMRR (Common Mode Rejection Ratio) of 120dB and a PSRR (Power Supply Rejection Ratio) of 116dB, ensuring that the output remains stable and unaffected by fluctuations in the common-mode voltage or power supply voltage.
With a quiescent current of just 350μA per amplifier, the LTC6078CDD is optimized for low-power applications, which is critical for battery-operated devices where power efficiency is paramount. The device also features a rail-to-rail output stage, which provides maximum dynamic range, especially useful in single-supply operations. Furthermore, the op-amp is unity-gain stable, which allows for a wide range of feedback network configurations without compromising stability.
Linear Technology's LTC6078CDD is a robust and reliable choice for designers who require precision and low power without sacrificing performance. Its combination of low voltage operation, high precision, and low power consumption makes it a versatile building block for a multitude of electronic systems.