Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208574-LTC2854IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2854IDD CAD Model

Description

LTC2854IDD - RS485/RS422 Transceiver

The LTC2854IDD from Linear Technology is a highly reliable and robust RS485/RS422 transceiver designed to meet the needs of industrial communication networks. This integrated circuit is built to provide differential communication capabilities, enabling long-distance data transmission with high noise immunity. The LTC2854IDD is suitable for a wide range of applications, including industrial control systems, networked sensors, and data acquisition units.

Encased in a small 10-lead DFN package, the LTC2854IDD offers a compact solution for systems where space is at a premium. Despite its small size, it does not compromise on performance, supporting data rates up to 20Mbps. This makes it an excellent choice for high-speed data communication tasks.

One of the key features of the LTC2854IDD is its extended common-mode range of -7V to 12V, which exceeds the industry standard. This extended range ensures reliable data transmission even in electrically noisy environments or over long cable runs where ground potentials may vary significantly.

The device also includes integrated protection features that are crucial for industrial environments. It boasts overvoltage protection on the transceiver bus pins up to ±25V, and its receiver inputs have a fail-safe feature that guarantees a known output if the inputs are left open, shorted, or terminated but idle. Additionally, the LTC2854IDD operates over a wide temperature range of -40°C to 85°C, ensuring consistent performance in extreme conditions.

Power consumption is another area where the LTC2854IDD excels. It features a low-power shutdown mode that reduces power consumption to 10µA when the transceiver is not in use. This is particularly beneficial for power-sensitive applications.

Overall, the LTC2854IDD from Linear Technology is a versatile and dependable choice for any application requiring RS485 or RS422 communication. Its combination of high-speed operation, robust protection features, and low power consumption make it a smart choice for designers looking to optimize their industrial communication systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9425 $55.5400
16+ $6.5031 $104.0496
24+ $6.2834 $150.8016
35+ $5.8440 $204.5400
45+ $5.6243 $253.0935
56+ $5.4046 $302.6576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention