EN
  • EN
  • DE

LTC2902-1IGN#PBF

Part No LTC2902-1IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SUPP QD W/RST&SEL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 131991-LTC2902-1IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2902-1IGN#PBF CAD Model

Description

LTC2902-1IGN#PBF - Precision Quad Supply Monitor

The LTC2902-1IGN#PBF is a sophisticated monitoring device designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision quad supply monitor is an integral component for applications that require constant surveillance over multiple supply voltages. It is particularly useful in complex digital systems where power supply levels are critical for proper operation.

This versatile device can monitor four supply voltages simultaneously. It is capable of monitoring a negative voltage, a positive voltage greater than 10V, and two other positive voltages that can be above or below the reference voltage. The flexibility in voltage monitoring makes the LTC2902-1IGN#PBF an ideal choice for a wide range of applications, including system monitoring in computers, network servers, and telecom systems.

One of the key features of this product is its precision. The LTC2902-1IGN#PBF offers a tight threshold accuracy of ±1.5% for the monitored voltages, which is essential for systems that cannot tolerate significant deviations in power supply levels. This high level of accuracy ensures that the system can respond promptly to any undesirable changes in voltage levels, thereby protecting sensitive electronic components from damage.

The LTC2902-1IGN#PBF also includes a built-in delay timer that filters out short-duration voltage faults, thereby preventing false alarms that could lead to unnecessary system shutdowns. This delay can be adjusted by an external capacitor, providing designers with the flexibility to tailor the monitoring system to their specific requirements.

For ease of integration into various designs, the LTC2902-1IGN#PBF is offered in a compact 16-lead narrow SSOP package. The device operates over a wide temperature range, making it suitable for industrial applications that may be exposed to harsh environmental conditions.

In summary, the LTC2902-1IGN#PBF from Linear Technology is a reliable and precise solution for monitoring multiple supply voltages in critical systems. Its accuracy, flexibility, and robust design make it an essential component for ensuring the integrity and performance of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4008 $59.4088
27+ $4.4306 $119.6262
41+ $4.2931 $176.0171
56+ $4.1545 $232.6520
72+ $4.0159 $289.1448
97+ $3.6001 $349.2097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess