The LD8086, supplied by Rochester Electronics, is a fully static 16-bit microprocessor. Rochester Electronics specializes in providing continued support for mature and end-of-life components, ensuring availability for long-lifecycle products. The LD8086 is a significant component in legacy systems, particularly in industrial control and embedded applications where long-term reliability and consistent performance are critical.
Applications
- Industrial control systems
- Embedded systems
- Instrumentation
- Robotics
- Legacy computer systems
Features
- 16-bit microprocessor
- Fully static operation
- 20-bit address bus
- Multiple addressing modes
- Non-multiplexed address and data bus
Benefits
- Provides processing power for a wide range of applications.
- Simplifies system design and reduces external component count.
- Allows direct addressing of up to 1MB of memory.
- Offers flexibility in memory access and data manipulation.
- Ensures straightforward interfacing with memory and peripheral devices.
Additional Details
The LD8086 from Rochester Electronics is functionally equivalent to the original Intel 8086 processor. It is crucial for maintaining and supporting older systems that rely on this processor. Rochester Electronics provides a guaranteed, traceable, and authorized source for this component, mitigating the risks associated with counterfeit or unreliable parts. The fully static design of the LD8086 allows the clock frequency to be reduced to zero, enabling low-power operation when the processor is idle. This is especially beneficial in battery-powered or energy-sensitive applications. The 20-bit address bus allows the LD8086 to access up to 1MB of memory, which was a significant capability at the time of its introduction. The non-multiplexed address and data bus simplifies the design of memory and peripheral interfaces, making it easier to integrate the processor into a system.