EN
  • EN
  • DE

AN79N06

Part No AN79N06
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045062-AN79N06
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN79N06 CAD Model

Description

The AN79N06 is a negative voltage regulator manufactured by Panasonic, designed to provide a stable -6V output. It is commonly used in various electronic applications where a regulated negative voltage is required, particularly for powering operational amplifiers, data acquisition systems, and other analog circuits. The regulator offers protection features to ensure reliable operation and prevent damage.

Applications:

  • Operational Amplifier Circuits: Provides the negative supply voltage for op-amps.
  • Data Acquisition Systems: Used to power analog-to-digital and digital-to-analog converters.
  • Instrumentation Equipment: Supplies stable negative voltage for precision instruments.
  • Linear Power Supplies: Part of a linear power supply circuit providing a regulated -6V output.

Features:

  • Fixed -6V Output: Provides a stable and regulated -6V output.
  • Thermal Overload Protection: Protects the regulator from overheating and potential damage.
  • Short-Circuit Protection: Prevents damage to the regulator in case of a short circuit.
  • Internal Current Limiting: Limits the output current to prevent overload conditions.

Benefits:

  • Reliable Negative Voltage: Delivers a consistent and stable -6V output for sensitive circuits.
  • Enhanced Protection: Built-in protection features ensure reliable and safe operation.
  • Simple Implementation: Easy to integrate into electronic circuits due to its three-terminal design.
  • Cost-Effective Solution: Provides a reliable negative voltage regulation at an affordable cost.

Additional Details:

The AN79N06 requires an input voltage that is more negative than -6V to maintain proper regulation. A heat sink may be necessary if the regulator is dissipating significant power. Using bypass capacitors on the input and output can improve stability and reduce noise. The datasheet provides detailed specifications such as input voltage range, output current limits, and thermal resistance. Proper implementation and adherence to these specifications are crucial for ensuring optimal performance and longevity. The regulator is widely used in applications where a stable and reliable negative voltage supply is required.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess