Product Overview: NXP BUK9506-30
The NXP BUK9506-30 is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This product is a testament to NXP's commitment to providing advanced solutions for the ever-evolving electronics industry. The MOSFET is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for its low on-state resistance and minimal switching losses.
Key Features
- Voltage Rating: The BUK9506-30 has a 30V drain-source voltage rating, making it suitable for a wide range of low-voltage applications.
- Current Capacity: It boasts a high continuous drain current of 75A, ensuring robust performance in demanding scenarios.
- Low RDS(on): With an ultra-low on-state resistance, this MOSFET ensures high efficiency and reduced power losses during operation.
- High-Speed Switching: The fast switching performance of the BUK9506-30 is ideal for applications requiring efficient power regulation and conversion.
- Thermal Management: The product comes in a TO-220 package, which is designed for optimal heat dissipation, enhancing the reliability and longevity of the device.
Applications
The versatility of the BUK9506-30 makes it an excellent choice for a variety of applications, including:
- DC-DC Converters
- Motor Drives
- Power Management Systems
- Automotive Electronics
- Switch Mode Power Supplies (SMPS)
Quality and Reliability
NXP is known for its rigorous quality control and the BUK9506-30 is no exception. This product is built to meet the highest standards of performance and reliability. It is designed to withstand harsh environments, making it suitable for automotive and industrial applications where reliability is of utmost importance.
Environmental Compliance
In line with NXP's commitment to environmental sustainability, the BUK9506-30 is compliant with RoHS regulations, ensuring that it is free from hazardous substances. This commitment helps customers design and manufacture environmentally friendly end products.