EN
  • EN
  • DE

FSFA2100

Part No FSFA2100
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Power Switch (FPS™) for Half-Bridge PWM Converters | IC SWIT OVP UVLO 9SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 600V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage 11.3V ~ 25V
Duty Cycle 50%
Switching Frequency 100kHz
Power (W) 450W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFA2100
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175945-FSFA2100
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFA2100 CAD Model

Description

Introducing the FSFA2100: A Power Switch Solution by ON Semiconductor

The FSFA2100 is a cutting-edge power switch designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is tailored for high-performance power conversion applications. It combines the functionality of a power MOSFET and a current sense resistor in one compact, power-integrated module, offering an efficient and space-saving solution for designers.

Key Features of the FSFA2100

  • Integrated Power System: The FSFA2100 integrates a power MOSFET and a current sense resistor into one package, simplifying the design and reducing the component count.
  • High Efficiency: With its low on-state resistance (RDS(on)), the FSFA2100 minimizes conduction losses, ensuring high efficiency in power conversion.
  • Current Sensing Capability: The built-in current sense feature enables real-time monitoring of the current flow, which is crucial for over-current protection and power management.
  • Thermal Management: The device is engineered with an optimal thermal design to enhance heat dissipation, prolonging the lifespan of the product.
  • Compact Footprint: Its small form factor is ideal for space-constrained applications, allowing for more compact and integrated designs.
  • Robust Protection Features: The FSFA2100 includes various protection mechanisms such as over-temperature and over-current protection, ensuring reliable operation under harsh conditions.

Applications

The FSFA2100 is versatile and can be used in a plethora of applications, including:

  • DC-DC converters
  • Motor drives
  • Power supplies
  • Battery management systems
  • LED lighting

Why Choose the FSFA2100?

ON Semiconductor's FSFA2100 is a testament to their commitment to providing innovative and reliable power solutions. Its integration of multiple functionalities into a single package not only streamlines the design process but also enhances performance through improved efficiency and thermal management. With its robust protection features and compact size, the FSFA2100 is an excellent choice for engineers looking to optimize their power conversion systems in both industrial and consumer applications.

Explore the benefits of the FSFA2100 and discover how ON Semiconductor's expertise in power management can elevate your next project.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess