Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783049-LTC2902-2IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2902-2
Introduction Date October 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2902-2IGN#PBF CAD Model

Description

Product Overview: LTC2902-2IGN#PBF

The LTC2902-2IGN#PBF from Linear Technology is a highly sophisticated, quad voltage monitor designed to ensure the reliability and stability of power systems in complex electronic devices. This precision monitoring solution is ideal for systems that require multiple supply voltages to be monitored simultaneously, such as servers, computers, and industrial equipment.

Key Features

  • Multiple Voltage Thresholds: The device can monitor four voltage thresholds, making it versatile for various applications.
  • Adjustable Reset Timeout: Users can program the reset timeout period, allowing for flexibility in system design and recovery procedures.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2902-2IGN#PBF helps maintain overall system power integrity.
  • Wide Operating Temperature Range: The device operates reliably over an industrial temperature range, ensuring performance in challenging environments.
  • Guaranteed Accuracy: The voltage monitoring accuracy of the LTC2902-2IGN#PBF is guaranteed over the full temperature range, providing consistent and reliable monitoring.

Applications

The LTC2902-2IGN#PBF is suited for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

Technical Specifications

The LTC2902-2IGN#PBF operates with a supply voltage range of 2.7V to 5.5V, making it compatible with most low to medium voltage applications. Its quad input allows for monitoring of several voltages, and it comes in a compact 16-pin SSOP package that is suitable for space-constrained applications.

Quality and Reliability

Linear Technology, known for its high-quality products, ensures that the LTC2902-2IGN#PBF meets strict industry standards for performance and reliability. This product is designed not only to monitor voltages accurately but also to withstand the rigors of continuous operation in various environments.

With its combination of features, the LTC2902-2IGN#PBF is an essential component for any system that depends on multiple power sources and requires precise voltage monitoring to maintain operational integrity.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention