EN
  • EN
  • DE
  • IT

LTC2906CTS8#TRMPBF

Part No LTC2906CTS8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.5V, 3.3V, 5V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 1062150-LTC2906CTS8#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2906CTS8#TRMPBF CAD Model

Description

Linear Technology LTC2906CTS8#TRMPBF Precision Dual Voltage Monitor

The LTC2906CTS8#TRMPBF is a high-performance, precision dual voltage monitor designed by Linear Technology, a brand of Analog Devices, to ensure the reliability and stability of power supplies in complex electronic systems. This compact and efficient device is an ideal solution for monitoring system voltages and providing a reliable reset signal to microprocessors or microcontrollers in the event of a power failure or voltage drop.

Encased in a tiny TSOT-23 package, the LTC2906CTS8#TRMPBF is designed to monitor two supply voltages, V1 and V2, which can be either positive or negative. It features a wide operating voltage range, making it suitable for a variety of applications, including portable devices, automotive electronics, and industrial control systems. The device is characterized by its low power consumption, which is crucial for battery-powered applications, and its ability to operate over a broad temperature range, ensuring consistent performance under varying environmental conditions.

One of the key features of the LTC2906CTS8#TRMPBF is its precision voltage threshold accuracy of ±1.5%, which enables precise monitoring and control of the supply voltages. The device also includes a built-in hysteresis function to prevent false triggering, ensuring that the reset signal is only generated when necessary. Additionally, the LTC2906CTS8#TRMPBF offers a selectable reset timeout period, allowing designers to tailor the reset signal duration to the specific needs of their system.

For ease of integration, the LTC2906CTS8#TRMPBF includes an adjustable reset output that can be configured as either push-pull or open-drain, depending on the requirements of the application. The device also features a guaranteed reset output down to VCC = 1V, which is essential for low voltage operation.

Overall, the LTC2906CTS8#TRMPBF from Linear Technology is a robust and precise voltage monitor that provides reliable protection for electronic systems. Its compact size, low power consumption, and high accuracy make it an excellent choice for designers looking to enhance the safety and performance of their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $5.5293
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1590 $66.3390
50+ $2.5924 $129.6200
78+ $2.5122 $195.9516
107+ $2.4306 $260.0742
138+ $2.3492 $324.1896
185+ $2.1059 $389.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess