EN
  • EN
  • DE

LTC2923CMS#TRPBF

Part No LTC2923CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller, Sequencer
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 303254-LTC2923CMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2923CMS#TRPBF CAD Model

Description

LTC2923CMS#TRPBF - Power Supply Tracking Controller

The LTC2923CMS#TRPBF is a sophisticated power supply tracking controller designed by Linear Technology, now part of Analog Devices, to manage the sequencing and tracking of multiple power supply voltages in complex systems. This integrated circuit (IC) is particularly useful in applications where precise power-up and power-down sequencing is crucial for system reliability and performance, such as in servers, telecommunications, and industrial equipment.

This device provides the capability to ensure that different supply voltages ramp up and down in a controlled manner, either simultaneously (tracking) or sequentially, based on the requirements of the system. The LTC2923 can control up to four power supplies with the use of external resistive dividers, and it is flexible enough to accommodate various tracking configurations including ratiometric, coincident, or even absolute tracking modes.

Key features of the LTC2923CMS#TRPBF include:

  • Power supply tracking controller for up to four supplies
  • Adjustable tracking slopes for precise control
  • Support for ratiometric, coincident, and absolute tracking
  • Capability to program the sequence of voltage ramps
  • Overvoltage and undervoltage monitoring for added protection
  • Power good output for system status monitoring
  • Compact MSOP-10 package for space-saving applications

The LTC2923CMS#TRPBF comes in a small MSOP-10 (Mini Small Outline Package) which is ideal for space-constrained environments. It offers a wide operating temperature range, making it suitable for industrial applications that may encounter extreme conditions. Moreover, its robust overvoltage and undervoltage monitoring features ensure that the system is protected from power anomalies that could potentially cause damage to sensitive components.

Overall, the LTC2923CMS#TRPBF from Linear Technology is a highly reliable and versatile solution for managing power supply sequences and ensuring system stability across a variety of applications. Its precision and flexibility make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess