EN
  • EN
  • DE

UCD3138RGCT

Part No UCD3138RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Digital Power Controller
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 1116172-UCD3138RGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD3138RGCT CAD Model

Description

UCD3138RGCT - Digital Power Controller

The UCD3138RGCT is a highly integrated, programmable digital power controller from Texas Instruments. With its advanced control capabilities, it is designed to meet the needs of modern power supply units, offering precision, efficiency, and flexibility. This controller is particularly well-suited for applications such as server power supplies, telecom rectifiers, and LED lighting systems.

Key Features

  • Programmable Digital Control: The UCD3138RGCT offers full digital control of power supply parameters, allowing for precise regulation and monitoring of the power system's performance.
  • High Integration: This controller integrates multiple functions including voltage and current control, data conversion, and fault protection, reducing the need for external components and simplifying design.
  • Multiple Communication Interfaces: It includes a variety of communication interfaces such as PMBus, I2C, and UART, enabling easy communication with other system components and facilitating advanced system telemetry.
  • Advanced Protection: The device features comprehensive protection mechanisms for overvoltage, overcurrent, and overtemperature conditions, ensuring reliable operation under adverse conditions.
  • Customizable Firmware: Users can program the UCD3138RGCT with custom firmware to meet specific application requirements, leveraging Texas Instruments' extensive library of reference designs and software tools.

Technical Specifications

Product Category: Power Management ICs Manufacturer: Texas Instruments RoHS: Yes Output Type: Programmable Package / Case: VQFN-64 Operating Temperature: -40°C to +125°C Supply Voltage: 3.15 V to 3.45 V

The UCD3138RGCT is available in a 64-pin VQFN package and operates across a wide temperature range, making it suitable for various industrial environments. With its robust feature set and customization options, this digital power controller stands out as a versatile solution for sophisticated power management challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Intersil
Lowest to $2.8378
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6026 $66.4104
8+ $13.6227 $108.9816
12+ $13.1970 $158.3640
16+ $12.7713 $204.3408
21+ $12.3456 $259.2576
28+ $11.0684 $309.9152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess