EN
  • EN
  • DE

LTC2925IGN#TRPBF

Part No LTC2925IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CONTROLLER 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1062254-LTC2925IGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2925IGN#TRPBF CAD Model

Description

Product Overview: LTC2925IGN#TRPBF

The LTC2925IGN#TRPBF is a power supply monitor and controller integrated circuit (IC) from Linear Technology, designed to provide robust and precise supervision for multiple power rails in complex systems. This advanced IC is tailored to ensure that power supplies in electronic equipment operate within their specified voltage ranges, thereby safeguarding the system from potential damage due to power supply faults.

Key Features

  • Multi-Channel Monitoring: The LTC2925IGN#TRPBF can monitor up to five power supply outputs, making it ideal for systems with multiple voltage rails requiring close supervision.
  • Programmable Thresholds: Users can set precise under-voltage and over-voltage thresholds for each monitored supply, ensuring that the device can be tailored to a wide range of applications and specific power supply tolerances.
  • Adjustable Time Delays: This IC features programmable time delays to prevent false triggers due to transient conditions, thus ensuring reliable operation without unnecessary interruptions.
  • Power-Up Sequencing: The LTC2925IGN#TRPBF can control the power-up sequencing of the supplies, which is crucial for systems where certain rails must be energized in a specific order.
  • Status Outputs: It provides status outputs that can be used to interface with microcontrollers or other supervisory circuits, giving real-time feedback on the health of the power supplies.

Applications

The LTC2925IGN#TRPBF is versatile and can be utilized in a variety of applications, including:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • Medical Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2925IGN#TRPBF is no exception. It is available in a 16-lead SSOP package and is specified for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free, which is in compliance with RoHS standards.

By integrating the LTC2925IGN#TRPBF into your system, you can achieve a high level of power supply monitoring accuracy and system reliability, which is essential for maintaining the integrity and performance of sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2157 $64.5099
16+ $7.5618 $120.9888
24+ $7.3250 $175.8000
33+ $7.0882 $233.9106
43+ $6.8526 $294.6618
57+ $6.1434 $350.1738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess