EN
  • EN
  • DE

LTC2928IG#PBF

Part No LTC2928IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PWR SUPPLY SEQUENCER 36SSOP / Processor Supervisor 2.8V 4 Active Low 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Sequencer
Number of Voltages Monitored 4
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 783145-LTC2928IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2928
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2928IG#PBF CAD Model

Description

LTC2928IG#PBF - Power Supply Tracking Controller

The LTC2928IG#PBF is a sophisticated power supply tracking controller designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This component is engineered to manage and sequence multiple power supplies in complex systems, ensuring that voltage levels ramp up and down in a controlled manner. By providing precise tracking capabilities, the LTC2928IG#PBF is an essential device for systems that require reliable power sequencing, such as servers, telecommunications equipment, and industrial control systems.

The LTC2928IG#PBF is capable of independently controlling up to four power supplies. Each of the four channels can be configured to track one another or a common signal, providing flexibility in managing different power-up and power-down sequences. The device also supports ratiometric, coincident, or even non-monotonic tracking, allowing for a wide range of power supply management strategies.

One of the key features of the LTC2928IG#PBF is its programmability. Designers can set the sequencing behavior through external resistors or via the I²C/SMBus-compatible serial interface, which offers a more precise and flexible approach to power management. This level of programmability ensures that the LTC2928IG#PBF can be tailored to meet the specific needs of a variety of applications.

The LTC2928IG#PBF operates from a supply voltage ranging from 2.7V to 14V, making it suitable for a broad spectrum of power systems. It also includes built-in fault protection features such as overvoltage and undervoltage monitoring, which help to safeguard the system against power anomalies. With its robust design, the LTC2928IG#PBF is offered in a durable 28-lead SSOP package that can withstand industrial temperature ranges from -40°C to 85°C.

For designers and engineers looking for a reliable solution to manage complex power supply sequences, the LTC2928IG#PBF from Linear Technology is a high-performance option that combines versatility, precision, and protection in a single integrated circuit.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6763 $51.4393
27+ $3.8369 $103.5963
41+ $3.7170 $152.3970
56+ $3.5971 $201.4376
72+ $3.4772 $250.3584
97+ $3.1175 $302.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess