EN
  • EN
  • DE
  • IT

LTC2943CDD#PBF

Part No LTC2943CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC GAS GAUGE MULTICELL 8DFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062297-LTC2943CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2943CDD#PBF CAD Model

Description

Product Overview: LTC2943CDD#PBF

The LTC2943CDD#PBF is a comprehensive battery monitor IC from Linear Technology designed for real-time monitoring of single-cell and multi-cell battery systems. This advanced chip is housed in a compact DFN package, making it suitable for space-constrained applications requiring precise battery management and monitoring.

Key Features

  • Wide Operating Range: The LTC2943 is capable of monitoring various battery types with a voltage range from 3.6V to 20V, making it versatile for numerous applications.
  • High Accuracy: It offers high-precision measurements of battery voltage, current, and temperature, ensuring accurate battery state-of-charge (SoC) assessments.
  • I2C Interface: The device communicates with microcontrollers via an I2C interface, providing easy integration with existing system designs.
  • Quiescent Current: Its low quiescent current consumption is ideal for portable battery-powered applications where power efficiency is critical.
  • Charge/Discharge Counting: The onboard coulomb counter tracks the total charge and discharge to and from the battery, aiding in precise capacity monitoring and battery health estimation.

Applications

The LTC2943 is well-suited for a variety of applications, including:

  • Portable medical devices
  • Uninterruptible power supplies (UPS)
  • Electric vehicles (EVs) and e-bikes
  • Handheld consumer electronics
  • Industrial monitoring systems

Product Benefits

Integrating the LTC2943CDD#PBF into a battery-powered system offers numerous benefits:

  • Extended Battery Life: By accurately monitoring the battery, the device can help optimize charging cycles and usage patterns to prolong battery lifespan.
  • Enhanced Safety: Real-time voltage, current, and temperature monitoring can prevent overcharging and excessive discharge, reducing the risk of battery failure or damage.
  • Design Flexibility: The compact DFN package and wide voltage range allow for flexible design options across a broad spectrum of battery configurations.
  • Easy Integration: The I2C interface ensures straightforward integration with existing microcontroller-based systems, simplifying the design process.

Overall, the LTC2943CDD#PBF from Linear Technology is a sophisticated solution for battery system management, offering precision, reliability, and ease of use for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Texas Instruments
PROTOTYPE
Lowest to $13.1723
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MONITOR LI-ION 16TSSOP
Need more? Email Us
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Maxim Integrated
IC BATT MGMT BATTERY GAUGE / Battery IC
Lowest to $14.8829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5012 $52.5084
17+ $6.1548 $104.6316
26+ $5.9625 $155.0250
35+ $5.7701 $201.9535
45+ $5.5778 $251.0010
60+ $5.0008 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,180 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess