EN
  • EN
  • DE

STGB7NB60HD

Part No STGB7NB60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 7A - 600V DPAK PowerMESH  IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261012-STGB7NB60HD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB7NB60HD CAD Model

Description

STGB7NB60HD - IGBT from STMicroelectronics

The STGB7NB60HD is a cutting-edge insulated gate bipolar transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This IGBT is designed to offer a high level of performance in power switching applications. It is particularly suitable for applications requiring efficient and fast switching, such as motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

At the heart of the STGB7NB60HD is STMicroelectronics' advanced trench gate field-stop technology, which provides an optimal trade-off between conduction and switching losses. This technology enables the device to operate at lower on-state voltages and to have reduced switching times, which in turn minimizes power losses and improves overall efficiency.

The device comes in a D2PAK package, which is known for its compact size and excellent thermal performance. This package allows for efficient heat dissipation, ensuring that the device operates reliably even under high power and temperature conditions. The STGB7NB60HD is rated for a collector-emitter voltage of 600V, which provides a wide safety margin for applications operating at high voltages.

Another important feature of the STGB7NB60HD is its robustness against short-circuit events. The device is capable of withstanding short-circuit conditions for a specified time, which helps to protect the circuit and extend the IGBT's lifespan. Additionally, the IGBT exhibits low thermal resistance, further enhancing its reliability and durability.

With a continuous collector current rating at 25°C of 7A, the STGB7NB60HD is capable of handling significant power levels, making it an excellent choice for demanding applications. Its high switching speeds also make it ideal for high-frequency circuits, where fast response times are crucial.

In summary, the STGB7NB60HD from STMicroelectronics is a high-performance IGBT that offers efficient operation, robustness, and reliability for a variety of power applications. Its advanced technology and package design make it a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $4.2260
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,684 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess