EN
  • EN
  • DE

FGH75T65SHD-F155

Part No FGH75T65SHD-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT TRENCH/FS 650V 150A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 150 A
Current - Collector Pulsed (Icm) 225 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 75A
Power - Max 455 W
Switching Energy 2.4mJ (on), 720µJ (off)
Input Type Standard
Gate Charge 123 nC
Td (on/off) @ 25°C 28ns/80ns
Test Condition 400V, 75A, 3Ohm, 15V
Reverse Recovery Time (trr) 43.4 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH75
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846282-FGH75T65SHD-F155
Ultra Librarian 3D Model Ultra Librarian FGH75T65SHD-F155 CAD Model

Description

ON Semiconductor FGH75T65SHD-F155 IGBT

The FGH75T65SHD-F155 is a high-performance insulated gate bipolar transistor (IGBT) from ON Semiconductor, designed to meet the demanding requirements of modern power electronic applications. This IGBT is part of the Field Stop IGBT4 series, which is renowned for its efficiency, reliability, and superior switching performance. It is an ideal choice for a wide range of high voltage and high-speed switching applications, including inverters, converters, and motor drives in industrial, automotive, and renewable energy sectors.

Key Features

  • High Current Capability: The FGH75T65SHD-F155 can handle a continuous collector current of up to 75A at 25°C, making it suitable for applications requiring high power density.
  • Low On-State Voltage: With a typical VCE(on) of only 1.55V, this IGBT ensures reduced conduction losses, which translates to improved overall efficiency in power conversion systems.
  • Fast Switching Speed: The device boasts a fast switching speed with low turn-off delay time and reduced tail current, which minimizes switching losses and allows for higher operating frequencies.
  • Robust Temperature Performance: The FGH75T65SHD-F155 is capable of operating at junction temperatures up to 175°C, ensuring reliable performance even under thermal stress.
  • Co-Packaged Free-Wheeling Diode: It comes with an integrated soft recovery diode, which provides further efficiency improvements by reducing recovery losses during the diode's turn-off phase.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating Systems
  • High-Frequency Welders
  • Electric Vehicle (EV) Chargers

With its exceptional performance characteristics, the FGH75T65SHD-F155 from ON Semiconductor stands out as a robust and energy-efficient solution for designers looking to optimize their power management systems. Its advanced features ensure that it can deliver the power and precision required for cutting-edge electronic applications while maintaining the reliability and durability expected from ON Semiconductor products.

For detailed specifications, application notes, and additional resources, customers should refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9162 $52.4916
37+ $2.7316 $101.0692
57+ $2.6394 $150.4458
82+ $2.4548 $201.2936
106+ $2.3625 $250.4250
133+ $2.2702 $301.9366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess