EN
  • EN
  • DE

CY7B185-15LMB

Part No CY7B185-15LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021143-CY7B185-15LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7B185-15LMB CAD Model

Description

The CY7B185-15LMB is a high-speed static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications demanding rapid data access and low power consumption, making it suitable for use in cache memory, networking equipment, and high-performance computing systems.

Applications:

  • Cache memory
  • Networking equipment (routers, switches)
  • High-performance computing systems
  • Digital signal processing (DSP)
  • Image processing systems

Features:

  • High-speed access time: 15ns access time enables rapid data retrieval.
  • Low power consumption: Reduces overall system power requirements.
  • Single 5V power supply: Simplifies power supply design and reduces component count.
  • TTL-compatible inputs and outputs: Facilitates easy integration with other TTL logic devices.
  • Available in various package options: Offers flexibility in board layout and design.
  • Asynchronous operation: Simplifies timing requirements.

Benefits:

  • Improved system performance: Fast access time minimizes delays and increases data throughput.
  • Reduced power consumption: Extends battery life in portable applications and reduces heat dissipation.
  • Simplified system design: Single power supply and TTL compatibility streamline integration.
  • Enhanced system reliability: Stable operation ensures consistent performance in demanding environments.
  • Increased design flexibility: Variety of package options enables optimization of board layout.

Additional Details:

The CY7B185-15LMB is a 256K x 4 bit asynchronous Static RAM. It typically operates over a specified temperature range. For precise electrical characteristics, timing diagrams, and application details, refer to the Cypress Semiconductor datasheet for the CY7B185 series.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess