EN
  • EN
  • DE

TPA2054D4AYZKT

Part No TPA2054D4AYZKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO HDPHE 1.4W 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.4W x 2 @ 8 Ohm; 150mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-DSBGA (2.7x2.7)
Dimension 25-UFBGA, DSBGA
Win Source Part Number 1111027-TPA2054D4AYZKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2054D4AYZKT CAD Model

Description

Product Overview: Texas Instruments TPA2054D4AYZKT

The Texas Instruments TPA2054D4AYZKT is a state-of-the-art audio amplifier designed to deliver high-quality sound performance for a wide range of applications. This integrated circuit is a part of the TPA2054D4 series, which is known for its efficiency and compact size, making it an ideal solution for portable and space-constrained audio applications.

This audio amplifier is built with Texas Instruments' advanced technology that ensures low power consumption while maintaining high audio fidelity. The TPA2054D4AYZKT operates on a single power supply ranging from 2.5V to 5.5V, allowing it to be used in various devices, from smartphones to portable speakers and beyond.

One of the key features of the TPA2054D4AYZKT is its Class-D architecture, which provides excellent power efficiency compared to traditional Class-AB amplifiers. This means that devices using this amplifier can enjoy extended battery life without compromising on sound quality. Additionally, the Class-D design minimizes heat generation, which is crucial for maintaining the longevity and reliability of the device it powers.

The TPA2054D4AYZKT comes in a compact 30-ball YZK MicroStar Junior™ BGA package, which allows for a minimal footprint on the printed circuit board (PCB). This makes it an excellent choice for applications where space is a premium. Moreover, the amplifier is capable of driving stereo speakers with an output power of up to 2.8W per channel at 4Ω with less than 1% total harmonic distortion plus noise (THD+N).

With built-in features such as a 64-step digital volume control, 2-band equalizer, and dynamic range compression, the TPA2054D4AYZKT provides designers with the flexibility to optimize audio performance for their specific application needs. These features also contribute to the user's listening experience by allowing for sound customization and consistent volume levels.

In summary, the TPA2054D4AYZKT from Texas Instruments is a versatile and efficient audio amplifier that offers high-quality sound amplification, low power consumption, and a compact form factor. It is an excellent choice for designers looking to enhance the audio experience in portable or space-sensitive electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess