EN
  • EN
  • DE

DSC1001AL1-025.0000T

Part No DSC1001AL1-025.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel (TR)
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 4-VDFN Exposed Pad
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-DSC1001AL1-025.0000TTR
Standard Package 1,000
Win Source Part Number 989762-DSC1001AL1-025.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1001AL1-025.0000T CAD Model

Description

Product Overview: DSC1001AL1-025.0000T

The DSC1001AL1-025.0000T is a cutting-edge, low-power precision silicon MEMS oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-stability component is engineered to provide an accurate clock signal for a wide range of electronic applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, offering a stable and precise clock source for your designs.
  • Supply Voltage: It supports a supply voltage range of 1.8V to 3.3V, making it versatile for use in various low-power applications.
  • Low Power Consumption: The DSC1001AL1-025.0000T is designed for energy efficiency, which is crucial for battery-powered devices and extends the life of your product.
  • Package Type: Housed in a compact 4-SMD, no lead package, it occupies minimal space on your PCB, allowing for more compact device designs.
  • Temperature Stability: This oscillator maintains its performance across a wide temperature range, ensuring reliability in diverse operating conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into your system.

Applications

The DSC1001AL1-025.0000T is ideally suited for a variety of applications where precision timing is critical. These include but are not limited to:

  • Wireless communication systems
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Wearable technology

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSC1001AL1-025.0000T is no exception. This product is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by customers in the industry.

With its high precision, low power consumption, and robust performance, the DSC1001AL1-025.0000T from Microchip Technology is an excellent choice for designers looking to optimize their electronic systems with a reliable clock source.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess