EN
  • EN
  • DE

LTC2978A

Part No LTC2978A
Manufacturer Linear Technology
Description 8-Channel PMBus Power System Manager Featuring Accurate Output Voltage Measurement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208661-LTC2978A
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2978A CAD Model

Description

Linear Technology LTC2978A Octal Digital Power Supply Manager/Supervisor

The LTC2978A from Linear Technology is a highly integrated solution designed for sophisticated power management and monitoring of up to eight power supply rails in complex systems. This advanced product combines power supply sequencing, supervision, and EEPROM for a versatile power system management solution.

Key Features:

  • Multi-Channel Support: Manages up to eight power supply rails, providing a centralized solution for power management.
  • Advanced Configuration: Each channel can be individually configured for parameters such as turn-on delay, turn-off delay, overvoltage, and undervoltage thresholds, ensuring precise control over the power supply sequence.
  • Integrated ADC: Features a high-resolution 16-bit analog-to-digital converter for accurate monitoring of voltage, current, and temperature on all channels.
  • EEPROM Storage: On-chip EEPROM allows for the storage of user configurations and fault logging, making it easier to maintain system integrity and simplify troubleshooting.
  • Programmable Watchdog Timer: A built-in watchdog timer ensures reliable operation by monitoring system activity and initiating a reset if a fault condition is detected.
  • Easy Communication: Utilizes an I²C/SMBus interface for straightforward communication with microcontrollers or processors, enabling remote control and monitoring of power conditions.
  • Robust Protection Features: Offers comprehensive protection through features such as overvoltage, undervoltage, overcurrent, and overtemperature protection, enhancing system reliability.

Applications:

The LTC2978A is suitable for a wide range of applications, particularly where reliable power management is critical. These include:

  • Data centers and telecommunications
  • Industrial automation and control systems
  • Networking equipment
  • Servers and storage systems
  • Medical equipment

With its comprehensive feature set, the LTC2978A is a powerful tool for managing complex power systems, ensuring stability and performance in high-demand applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess