EN
  • EN
  • DE

LTC2995CUD#PBF

Part No LTC2995CUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR VOLT MNTR 20QFN / Temp Sensor Analog Serial (I2C) Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C ~ 70°C, -40°C ~ 125°C
Accuracy ±2°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology Comparator, Voltage Reference
Output Type Analog Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (3x3)
Win Source Part Number 783204-LTC2995CUD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2995
Introduction Date April 19, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2995CUD#PBF CAD Model

Description

The LTC2995CUD#PBF is a versatile integrated circuit from Linear Technology designed to provide a comprehensive solution for temperature monitoring, voltage measurement, and system health watchdog functionality. This multifunctional device simplifies system design by combining several key functions into a single package, making it an ideal choice for a wide range of applications, including computer systems, telecommunications, industrial controls, and environmental monitoring systems.

Key Features:

  • Temperature Sensing: The LTC2995 is equipped with an internal temperature sensor capable of measuring its own die temperature and an external diode-connected transistor for monitoring another temperature source. This allows for precise temperature monitoring of critical components within a system.
  • Voltage Monitoring: It includes two high accuracy voltage monitors with programmable thresholds, enabling the monitoring of power supply voltages and other critical system voltages. This feature helps ensure reliable operation by detecting voltage anomalies early.
  • Watchdog Timer: The built-in watchdog timer serves as a system safeguard, ensuring that the system operates as intended. If the system becomes unresponsive, the watchdog timer can reset the system to a known state, enhancing system reliability.
  • I<sup>2C Interface: An I<sup>2C interface allows for easy communication with microcontrollers or other I<sup>2C compatible devices, providing a convenient way to configure the device and read sensor data.
  • Programmable Alert Outputs: Programmable alert outputs can be configured to trigger external events in response to temperature or voltage out-of-threshold conditions, enabling proactive system management.

Package and Quality:

The LTC2995CUD#PBF comes in a compact 12-lead QFN package, which is suitable for space-constrained applications. The product adheres to high-quality standards, ensuring reliable performance across its operational temperature range. The PBF suffix indicates that the device is lead-free, catering to environmentally conscious and RoHS-compliant designs.

With its combination of features, the LTC2995CUD#PBF from Linear Technology is a powerful tool for designers looking to enhance system stability and protect against a range of potential issues through accurate monitoring and timely intervention.

You May Also Be Interested in

Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess