EN
  • EN
  • DE

DS1629S

Part No DS1629S
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC THERM/RTC/CALENDAR DIG 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Thermometer, Thermostat
Sensor Type Internal
Sensing Temperature -55°C ~ 125°C
Accuracy ±2°C(Max)
Topology ADC, Comparator, Oscillator, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series DS1629
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805792-DS1629S
Ultra Librarian 3D Model Ultra Librarian DS1629S CAD Model

Description

Maxim Integrated DS1629S Digital Thermometer and Real-Time Clock

The Maxim Integrated DS1629S is a versatile and precise digital thermometer and real-time clock (RTC) module that offers a comprehensive solution for temperature measurement and timekeeping requirements in a wide range of applications. This integrated circuit provides high accuracy and ease of integration, making it a go-to choice for engineers and designers in various industries.

Key Features:

  • Temperature Measurement: The DS1629S offers a temperature measurement range of -55°C to +125°C with an accuracy of ±0.5°C over the range of -10°C to +85°C. Its digital output can be read with a resolution of 0.5°C, allowing for precise monitoring of environmental conditions.
  • Real-Time Clock: The built-in RTC keeps track of seconds, minutes, hours, days, date, month, and year information. The accuracy of the RTC is maintained within ±2 minutes/month at 25°C. It also features a leap-year compensation valid up to 2100, ensuring long-term reliability without the need for manual adjustments.
  • Communication Interface: Communication with the DS1629S is facilitated via a simple 2-wire serial interface, which is compatible with I²C protocols. This allows for easy integration with microcontrollers and other digital systems.
  • Versatile Power Supply: The device operates over a wide power supply range of 2.7V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
  • Compact Package: The DS1629S comes in a small 8-pin SO package, which is highly beneficial for space-constrained applications.

Applications:

The DS1629S is ideal for a variety of applications that require accurate temperature readings and precise timekeeping. Common uses include:

  • Environmental control systems
  • Data loggers
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

With its dual-functionality, the Maxim Integrated DS1629S is a practical and efficient solution for integrating temperature sensing and real-time clock capabilities into your next project. Its high level of integration, accuracy, and ease of use make it a valuable component in any temperature-sensitive time-critical application.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8696 $55.0872
16+ $6.4572 $103.3152
24+ $6.2554 $150.1296
34+ $6.0536 $205.8224
43+ $5.8518 $251.6274
58+ $5.2464 $304.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess