EN
  • EN
  • DE

LTC2996IDD#PBF

Part No LTC2996IDD#PBF
Manufacturer Linear Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR ALERT 10DFN / Temp Sensor Analog Serial (I2C) Automotive 10-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Linear Technology
Packaging Tube
Trip Temperature Threshold Cold, Hot
Switching Temperature -20°C, 70°C
Accuracy ±2°C
Output Type Open Drain
Output Active High, Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis No
Features Utilizes External Sensor
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 783207-LTC2996IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2996
Introduction Date July 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2996IDD#PBF CAD Model

Description

Product Overview: LTC2996IDD#PBF

The LTC2996IDD#PBF is a high-performance temperature sensor and voltage monitor designed by Linear Technology, which is now part of Analog Devices. This precision sensor is tailored for system monitoring applications, providing reliable and accurate measurements of temperature and voltage levels within a variety of electronic systems.

Key Features

  • Temperature Sensing: The LTC2996 is capable of measuring temperature with an internal sensor and can also monitor an external diode, allowing for flexibility in deployment. It offers a wide temperature measurement range from -40°C to 125°C with an accuracy of ±1°C.
  • Voltage Monitoring: In addition to temperature sensing, this device can monitor the voltage of two external sources. It is suitable for voltages ranging from 2.25V to 5.5V, making it versatile for various applications.
  • Programmable Alert Outputs: The LTC2996 includes programmable alert outputs that can be configured to indicate when the temperature or voltage crosses predetermined thresholds, providing an immediate response mechanism for system protection.
  • I²C Interface: Communication with the LTC2996 is facilitated through an I²C interface, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: With its low quiescent current, the LTC2996 is optimized for power-sensitive applications, ensuring minimal impact on the overall power budget of the system it monitors.

Applications

The LTC2996IDD#PBF is ideal for a broad range of applications, including:

  • Computer Systems
  • Environmental Monitoring
  • Industrial Systems
  • Telecommunications Equipment
  • Automotive Systems

Its compact, 10-lead DFN package allows for easy integration into space-constrained designs, while its robust feature set ensures reliable performance across various operating conditions. Whether you're looking to safeguard critical components from overheating or need precise voltage monitoring, the LTC2996IDD#PBF from Linear Technology is a comprehensive solution that delivers both accuracy and reliability.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7093 $58.5465
11+ $9.6077 $105.6847
17+ $9.3074 $158.2258
23+ $9.0072 $207.1656
29+ $8.7070 $252.5030
39+ $7.8062 $304.4418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess