EN
  • EN
  • DE

MAX14931BASE+

Part No MAX14931BASE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description DGTL ISO 2750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2750Vrms 4 Channel 25Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 27.5ns, 28.8ns
Pulse Width Distortion (Max) 2.6ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1074926-MAX14931BASE+
Ultra Librarian 3D Model Ultra Librarian MAX14931BASE+ CAD Model

Description

The MAX14931BASE+ from Maxim Integrated is a high-performance, four-channel digital isolator designed to provide robust communication and signal isolation in a variety of industrial, medical, and consumer applications. This device is part of Maxim's extensive family of digital galvanic isolators, which are engineered to maintain signal integrity while isolating potentially hazardous voltages and noise.

Key Features

  • High Isolation Voltage: With an isolation rating of up to 3.75kV RMS for 60 seconds, the MAX14931BASE+ ensures safety and reliability in high-voltage applications.
  • Data Rate: It supports data rates up to 25Mbps, making it suitable for high-speed digital communication.
  • Channel Configuration: The device offers four independent isolation channels, with two forward and two reverse-direction channels, allowing for flexible data transfer configurations.
  • Low Power Consumption: It features low power consumption, which is critical for energy-sensitive designs.
  • Integrated DC-DC Converter: The inclusion of an integrated DC-DC converter simplifies power supply design by providing isolated power to the system.
  • Robust Operating Range: The MAX14931BASE+ operates over a wide temperature range of -40°C to +125°C, suitable for harsh environments.
  • Package: It is available in a 16-pin, wide-body SOIC package, which minimizes board space while providing adequate creepage and clearance for high-voltage isolation requirements.

Applications

The MAX14931BASE+ is ideal for a range of applications where isolation is critical for safety and signal integrity, including:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Isolated sensor interfaces and data acquisition systems
  • Isolated power supply control
  • Motor control circuits

With its combination of high-speed data transfer, robust isolation capabilities, and low power consumption, the MAX14931BASE+ is a versatile solution that meets the stringent requirements of complex electronic systems. Maxim Integrated's commitment to quality and reliability ensures that the MAX14931BASE+ can be integrated into critical applications with confidence.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4582 $52.2074
17+ $6.1196 $104.0332
26+ $5.9283 $154.1358
35+ $5.7371 $200.7985
46+ $5.5459 $255.1114
61+ $4.9722 $303.3042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess