EN
  • EN
  • DE

STGP19NC60WD

Part No STGP19NC60WD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 40A 125W TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 81μJ (on), 125μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/90ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 066383-STGP19NC60WD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian STGP19NC60WD CAD Model

Description

The STGP19NC60WD is an N-channel insulated-gate bipolar transistor (IGBT) from STMicroelectronics. It is a member of the PowerMESH™ IGBT family, which is optimized for very high frequency applications. The STGP19NC60WD has a voltage rating of 600 V and a current rating of 40 A. It is packaged in a through-hole TO-220 package.

The STGP19NC60WD is a suitable choice for a wide range of applications, including:

Motor controlPower suppliesIndustrial automationRenewable energyUninterruptible power supplies (UPS)The STGP19NC60WD offers a number of advantages over other IGBTs, including:

Very low on-state resistance (RDS(on))Very low turn-on and turn-off lossesHigh switching frequency capabilityWide operating temperature rangeRugged constructionThe STGP19NC60WD is a reliable and efficient IGBT that is well-suited for a wide range of high-frequency applications.

Here is a more detailed description of some of the key features of the STGP19NC60WD:

Very low on-state resistance (RDS(on)): The STGP19NC60WD has a very low RDS(on), which results in low conduction losses and high efficiency.Very low turn-on and turn-off losses: The STGP19NC60WD also has very low turn-on and turn-off losses, which further improves efficiency and reduces switching noise.High switching frequency capability: The STGP19NC60WD is capable of switching at very high frequencies, making it suitable for a wide range of high-speed applications.Wide operating temperature range: The STGP19NC60WD has a wide operating temperature range of -55°C to +150°C, making it suitable for use in a variety of environments.Rugged construction: The STGP19NC60WD is ruggedly constructed to withstand harsh operating conditions.Overall, the STGP19NC60WD is a high-performance IGBT that is well-suited for a wide range of demanding applications.

Here are some examples of how the STGP19NC60WD can be used:

In motor control applications, the STGP19NC60WD can be used to control the speed and torque of electric motors.In power supplies, the STGP19NC60WD can be used to convert AC power to DC power.In industrial automation applications, the STGP19NC60WD can be used to control various types of industrial equipment, such as robots and CNC machines.In renewable energy applications, the STGP19NC60WD can be used in solar inverters and wind turbines.In uninterruptible power supplies (UPS), the STGP19NC60WD can be used to provide backup power to critical equipment in the event of a power outage.The STGP19NC60WD is a versatile and reliable IGBT that can be used in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess