EN
  • EN
  • DE

RJH60D0DPK-00#TO

Part No RJH60D0DPK-00#TO
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-3P
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 741174-RJH60D0DPK-00#TO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH60D0DPK-00#TO CAD Model

Description

The RJH60D0DPK-00#TO is a high-voltage, fast-switching N-channel power MOSFET from Renesas Electronics. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, which minimizes power loss and improves overall system efficiency. The device is RoHS compliant and available in a TO-252 package.

Applications:

  • Power Supplies
  • Motor Control
  • DC-DC Converters
  • Inverters
  • Lighting Ballasts

Features:

  • High-Speed Switching: Minimizes switching losses, enhancing efficiency.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, leading to cooler operation and improved efficiency.
  • Avalanche Capability: Offers ruggedness and reliability under transient conditions.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • TO-252 Package: Provides ease of mounting and good thermal performance.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching contribute to higher overall system efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) minimizes heat generation, enabling smaller heat sinks or fanless operation.
  • Enhanced Reliability: Avalanche capability and robust design ensure reliable performance in demanding applications.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

  • Drain-Source Voltage (VDSS): 600V
  • Gate-Source Voltage (VGSS): ±30V
  • Drain Current (ID): 6A
  • Operating Temperature Range: -55°C to +150°C
  • On-Resistance (RDS(on)): 1.65 Ohms (typical)
  • Gate Charge (Qg): 7.5 nC (typical)

This MOSFET is suitable for applications requiring high efficiency and reliable switching performance. Its low on-resistance and fast switching characteristics make it a good choice for power supplies, motor control, and other power electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,138 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess