EN
  • EN
  • DE

IXXK100N60B3H1

Part No IXXK100N60B3H1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT PT 600V 200A TO-264
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 200 A
Current - Collector Pulsed (Icm) 440 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 70A
Power - Max 695 W
Switching Energy 1.9mJ (on), 2mJ (off)
Input Type Standard
Gate Charge 143 nC
Td (on/off) @ 25°C 30ns/120ns
Test Condition 360V, 70A, 2Ohm, 15V
Reverse Recovery Time (trr) 140 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package TO-264-3, TO-264AA
Supplier Device Package TO-264 (IXXK)
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1495027-IXXK100N60B3H1
Ultra Librarian 3D Model Ultra Librarian IXXK100N60B3H1 CAD Model

Description

N

You May Also Be Interested in

IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess