EN
  • EN
  • DE

MAX6504UKP005+T

Part No MAX6504UKP005+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Trip Temperature Threshold Cold
Switching Temperature 5°C
Accuracy ±4°C
Current - Output (Maximum) 20mA
Output Type Push-Pull
Output Active High
Output Function UnderTemp
Selectable Hysteresis Yes
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 30μA
Operating Temperature Range -55°C ~ 135°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705642-MAX6504UKP005+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6504
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX6504UKP005+T CAD Model

Description

Maxim Integrated's MAX6504UKP005+T Temperature Switch

The MAX6504UKP005+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to offer a simple and efficient solution for thermal management in a variety of electronic applications. This compact device is housed in a space-saving SOT23 package, making it ideal for space-constrained designs. Its small footprint allows for easy integration into a multitude of systems, ranging from industrial controls to portable consumer electronics.

The MAX6504UKP005+T operates over a wide temperature range, offering a preset temperature threshold of +5°C, which is factory calibrated. This ensures high accuracy without the need for external components or user adjustments, simplifying design and reducing time to market. The temperature switch provides a quick response to over-temperature conditions, protecting sensitive circuitry from potential damage due to excessive heat.

This temperature switch features an open-drain output, which allows for flexible interfacing with other components within a system. When the sensed temperature exceeds the threshold, the output is driven low, which can be used to trigger a cooling mechanism or to alert the system to take preventive action. The open-drain configuration also enables the output to be wire-ORed with other devices, allowing for more complex thermal management strategies.

The MAX6504UKP005+T is designed for low power consumption, a critical feature for battery-powered devices where energy efficiency is paramount. It operates with a supply voltage range from 2.7V to 5.5V, accommodating a broad spectrum of power sources. Additionally, the device is characterized for operation over the automotive temperature range of -40°C to +125°C, making it suitable for harsh environments.

Maxim Integrated provides this temperature switch in tape and reel packaging, denoted by the "+T" suffix, which facilitates automated assembly processes, thereby enhancing manufacturing efficiency. The MAX6504UKP005+T is an excellent choice for designers looking for a simple, accurate, and reliable solution to protect their electronic systems from the dangers of overheating.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess