EN
  • EN
  • DE

LTC3028EDHC

Part No LTC3028EDHC
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072279-LTC3028EDHC
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3028EDHC CAD Model

Description

Linear Technology LTC3028EDHC High Voltage, Low Noise, Dual Output Power Supply

The LTC3028EDHC from Linear Technology is a high-performance, dual output power supply integrated circuit that is designed to cater to applications requiring low noise, high voltage outputs with independent tracking capabilities. This IC is an ideal choice for precision instrumentation, industrial controls, and telecommunication systems where stability and reliability are paramount.

Key Features and Benefits:

  • Dual Independent Outputs: The LTC3028EDHC provides two independently regulated outputs, which can be programmed from 1.2V to 30V, making it extremely versatile for various applications.
  • High Voltage Capability: With an operating input voltage range from 3V to 30V, this IC can handle a wide array of supply voltages, accommodating fluctuating power sources and ensuring consistent performance.
  • Low Noise Performance: The device exhibits exceptionally low noise characteristics, a critical feature for sensitive analog circuits and precision measurement devices.
  • Programmable Soft-Start: To minimize inrush current and output voltage overshoot, the LTC3028EDHC includes a programmable soft-start function, which can be adjusted via an external capacitor.
  • Current Limit Protection: The built-in current limit protection ensures that the IC and the downstream components are safeguarded from excessive current draw, enhancing system reliability.
  • Thermal Protection: An internal thermal protection circuitry prevents the device from overheating, thereby securing the longevity of the product and the safety of the application.
  • Compact Package: The LTC3028EDHC comes in a 16-lead DFN package (4mm x 5mm), which is perfect for space-constrained applications.

Applications:

Due to its robust feature set, the LTC3028EDHC is well-suited for a variety of applications, including:

  • Precision instrumentation
  • Industrial controls
  • Telecommunications
  • Medical equipment
  • Data acquisition systems

With its combination of dual outputs, high voltage capabilities, and low noise operation, the LTC3028EDHC is a reliable power solution that meets the stringent requirements of advanced electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess