Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208691-LTC3221EDC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3221EDC CAD Model

Description

Linear Technology's LTC3221EDC: An Efficient, Low-Noise, Inverting Charge Pump

The LTC3221EDC is a high-performance, inverting charge pump designed by Linear Technology to provide a compact and efficient power solution for applications requiring a negative voltage rail. This versatile component is ideal for a variety of portable devices, including medical equipment, handheld instruments, and battery-powered consumer products.

Key Features

  • Wide Input Voltage Range: The LTC3221EDC operates with an input voltage range from 2.7V to 5.5V, making it suitable for single-cell Li-Ion batteries as well as other standard power sources.
  • Adjustable Output Voltage: Users can set the output voltage from -1.2V to -15V, providing flexibility for different design requirements.
  • High Output Current: It delivers up to 150mA of continuous output current, ensuring reliable performance for a wide range of loads.
  • Low Noise Operation: The device features a low-noise switched-capacitor architecture that minimizes output ripple and noise, which is critical for sensitive analog and RF applications.
  • High Efficiency: The LTC3221EDC utilizes a fractional conversion technique to achieve high conversion efficiency over a wide range of load currents.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from overheating, enhancing system reliability.
  • Compact Package: Housed in a tiny 6-pin DFN package (2mm x 2mm), the LTC3221EDC saves valuable board space in space-constrained applications.

Applications

The LTC3221EDC is an excellent choice for powering OLED displays, CCD/CMOS sensors, and other components that require a negative supply voltage. Its low noise characteristics also make it suitable for precision analog signal processing and audio applications where maintaining signal integrity is paramount.

Conclusion

With its combination of high efficiency, low noise, and compact size, the LTC3221EDC from Linear Technology stands out as a versatile power management solution. Its ability to generate a stable negative voltage rail while occupying minimal PCB real estate makes it an attractive option for designers looking to optimize power in their next-generation portable and battery-operated devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0295 $56.2065
17+ $6.5883 $112.0011
27+ $6.3824 $172.3248
37+ $6.1765 $228.5305
47+ $5.9706 $280.6182
63+ $5.3529 $337.2327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,447 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention