Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.5V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Output Current 600mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 089369-LTC3400ES6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3400ES6#TRMPBF CAD Model

Description

The LTC3400ES6#TRMPBF is a high-efficiency, fixed frequency synchronous step-down DC-DC converter from Linear Technology, designed to meet the stringent power requirements of modern portable equipment. This compact and versatile component is housed in a space-saving SOT-23 package, making it an ideal choice for applications where board space is at a premium.

Key Features

  • High Efficiency: Capable of up to 96% power efficiency, this converter ensures minimal power loss and is suitable for battery-powered devices.
  • Adjustable Output Voltage: The output voltage can be set from 0.6V to the input voltage, providing flexibility for various design requirements.
  • High Frequency Operation: With a switching frequency of up to 1.5MHz, the LTC3400ES6#TRMPBF allows for the use of small surface mount inductors and capacitors, reducing the overall footprint of the power supply.
  • Burst Mode® Operation: This feature significantly improves efficiency at light loads, extending battery life for portable applications.
  • Low Dropout Operation: The internal synchronous switch increases efficiency and eliminates the need for an external Schottky diode, reducing the number of external components.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the reliability and longevity of the device.

Applications

The LTC3400ES6#TRMPBF is suitable for a wide range of applications, particularly where high efficiency and compact size are critical. These include:

  • Portable Instruments
  • Medical Devices
  • Wireless and DSL Modems
  • PDAs and Handheld Computers
  • MP3 Players
  • Digital Cameras
  • Other Battery-Operated Devices

Product Advantages

This converter stands out in the market due to its high efficiency, low quiescent current, and the ability to maintain a constant output voltage over a wide range of input voltages and load conditions. The LTC3400ES6#TRMPBF is a testament to Linear Technology's commitment to providing power management solutions that combine performance with miniaturization, catering to the evolving needs of electronic device design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $4.9187
ECAD model for TPS60211DGS
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention