Products specifications

Reference Date Code 0507+
Reference case DFN-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746985-LTC3408EDD#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3408EDD#TR CAD Model

Description

Linear Technology LTC3408EDD#TR Overview

The LTC3408EDD#TR is a high-efficiency, monolithic synchronous buck regulator from Linear Technology, a well-known brand in the field of high-performance analog integrated circuits. This product is designed to provide a compact and efficient power management solution for portable devices and applications requiring a regulated output voltage from a variable input source.

Key Features

  • High Efficiency: Capable of up to 96% efficiency, the LTC3408EDD#TR helps in reducing power losses and improving battery life in portable applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 5.5V, making it suitable for single cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility for different design requirements.
  • High Switching Frequency: With a 2.25MHz constant frequency operation, it allows the use of small, low-cost capacitors and inductors, reducing the overall footprint of the power supply design.
  • No Schottky Diode Required: The internal synchronous rectification improves efficiency and eliminates the need for an external Schottky diode.
  • Low Dropout Operation: The 100% duty cycle capability provides low dropout operation, which extends the operating time for battery-powered systems.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.

Applications

The LTC3408EDD#TR is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Modems
  • PDAs and Smartphones

Package and Reliability

This regulator is offered in a small 10-lead (3mm × 3mm) DFN package, which is suitable for space-constrained applications. The LTC3408EDD#TR is also available in a tape and reel format, denoted by the '#TR' suffix, facilitating automated manufacturing processes. Linear Technology ensures high reliability and performance of its products, with the LTC3408EDD#TR being no exception, providing a robust power management solution for designers and engineers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention