EN
  • EN
  • DE

LTC3417EFE

Part No LTC3417EFE
Manufacturer Linear Technology
Description Dual Synchronous 1.4A/800mA 4MHz Step-Down DC/DC Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208749-LTC3417EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3417EFE CAD Model

Description

The LTC3417EFE is a high-performance dual synchronous step-down DC/DC regulator integrated into a compact package, designed by Linear Technology to cater to the demanding power requirements of modern electronic devices. This regulator is capable of delivering up to 800mA of continuous output current from each channel at output voltages as low as 0.8V, making it an ideal choice for portable applications requiring efficient power management.

Key Features:

  • Dual Channel Output: Each channel can supply 800mA of output current, which is suitable for powering dual supply applications such as DSPs and microcontrollers.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, accommodating various battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, providing versatility for different voltage requirements.
  • High Efficiency: With its synchronous operation, the LTC3417EFE provides efficient power conversion, which is crucial for extending battery life in portable devices.
  • Selectable Operating Modes: Users can select between Burst Mode operation for high efficiency at low output currents and forced continuous mode for lowest noise operation.
  • Stable with Ceramic Capacitors: The regulator is designed to be stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
  • Thermal Protection: It includes thermal shutdown to protect the device under over-temperature conditions.
  • Compact Package: The LTC3417EFE comes in a thermally enhanced 16-lead TSSOP package, which is suitable for space-constrained applications.

Applications:

The LTC3417EFE is versatile and can be used in a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Point of Load Power Supplies
  • Handheld Radios
  • DDRs and Memory Power Supplies

With its dual output capability, wide input voltage range, and high efficiency, the LTC3417EFE is an excellent choice for designers looking for a reliable, flexible power management solution for their next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess